7-1618413-2

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 7-1618413-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 7-1618413-2
Series Information for 7-1618413-2 - TE Connectivity
  • Status: Active
  • Aliases: K1K06H024EAHA
  • Product Code: H533
  • Global Product Line: F41
  • GPL Description: Aerospace Defense & Marine

Description

K1K06H024EAHA= CONTACTOR SPST-NO W/AUX

Specifications

Auxiliary Switch Contact Arrangement:
1 Form A, SPST-NO
Contact Arrangement:
1 Form X, SPST-NO DM
Pole Configuration:
1
Contact Current Rating:
1000A
Wire Size:
22AWG
Coil Wire Length:
381mm, 15in
Contact Switching Voltage (Max):
1000VDC
Actuating System:
DC
Coil Voltage Rating:
18 – 32VDC
Coil Resistance:
72Ω
Coil Voltage (Max):
32VDC
Mounting Type:
Bottom
Mounting Plate:
Without
Torque:
100in-lbs
Model:
K1K
Product Category:
Electromechanical Relays
Terminal Configuration:
1/4-20 Female Thread
Product Classification:
Relays - Contactors
Contactor Type:
Sealed
Arc Cover:
Without
Product Type:
Contactor
Coil Termination:
Flying Lead

Compatibility

  • Compatible Parts: 9-1618389-8
  • Lead free solder process: Not reviewed for solder process capability