Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEV200A5NAF,
LEV200A5NAF=RELAY, LEV200A5NAF |
Prices starting from US$79.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$123.09
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$93.41
|
81
in stock
|
Buy Now | |
Powell Electronics
from US$79.24
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$93.41
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$124.65
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$128.49
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$146.36
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$121.00
|
2
in stock
|
Buy Now | |
element14
from US$136.37
|
2
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
Boersig
from US$131.65
|
-
|
Buy Now | |
Distrelec
from US$141.92
|
-
|
Buy Now | |
TTI Europe
from US$94.63
|
-
|
Buy Now | |
Sager
from US$98.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Contact Current Rating | 500A |
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Wire Size | .34mm², 22AWG |
Coil Resistance | 145Ω |
Contact Switching Voltage (Max) | 900VDC |
Coil Voltage Rating | 48VDC |
Actuating System | DC |
Coil Voltage (Max) | 48VDC |
Mounting Type | Side Mount |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Contactor Type | Sealed |
Terminal Configuration | 10-32 Stud |
Product Type | Contactor |
Coil Termination | 10-32 UNF-2A Stud |
LEV200A5NAF=RELAY, 24VDC SPST NO | Heilind Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Industrial Relays Lev200A5Naf=Relay, 24Vdc Spst |Amp Te Connectivity 5-1618387-7 | Newark Electronics |
Industrial Relays LEV200A5NAF=RELAY 24Vdc SPST | Rapid Electronics |
CONTACTOR, SPST-NO-DM, 900VDC, PANEL | element14 |
Electromechanical Relay SPST-NO 500A 24VDC Side Mount | Avnet America |
TE Connectivity - Kilovac High Voltage DC Contactor Kilovac LEV200 1NO DC 24V 500A Screw Terminal, M8 | Distrelec |
HIGHCURRENT RELAY LEV200A5NAF | TTI Europe |
Industrial Relays LEV200A5NAF=RELAY, 24Vdc SPST NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618387-7?
Additional datasheets, footprints and schematics for 5-1618387-7 are listed on our Part Details page. You can also find images and similar parts to 5-1618387-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618387-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618387-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618387-7 fall under?
The 5-1618387-7 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618387-7 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618387-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618387-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618387-7 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 5-1618387-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618387-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1618387-7?
You can fill out our help required form which you can use to request a quote for 5-1618387-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.