Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV202ASAND |
Contact Current Rating | 350A |
---|---|
Pole Configuration | 2 |
Contact Arrangement | DPST-NO |
Coil Voltage Rating | 28VDC |
Coil Resistance | 7.8Ω, 90Ω |
Contact Switching Voltage (Max) | 600VAC |
Coil Voltage (Max) | 32VDC |
Mounting Type | Bottom Mount, 2xM5 |
Terminal Configuration | 2 SPDT-NO |
Ev202Asand=Relay, Dpst-No 28V |Amp Te Connectivity 8-1618406-3 | Newark Electronics |
Electromechanical Relay DPST-NO 350A 24VDC Bottom Mount | Avnet America |
HIGHCURRENT RELAY EV202ASAND | TTI Europe |
EV202ASAND=Relay, DPST-NO 28V Number of Poles: 2 Coil Voltage Rating: 28 VDC Contact Current Rating: 350 A Contact Arrangement: DPST-NO Coil Resistance: 7.8 Ω 90 Ω Definite Purpose Contactor | 2 28 VDC 350 A DPST-NO | Part Number: 8-1618406-3 | Internal Number: 8-1618406-3 | Alias Number: EV202ASAND | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-1618406-3?
Additional datasheets, footprints and schematics for 8-1618406-3 are listed on our Part Details page. You can also find images and similar parts to 8-1618406-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1618406-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1618406-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1618406-3 fall under?
The 8-1618406-3 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1618406-3 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1618406-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1618406-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1618406-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, TE Store and Avnet Abacus have stock available or on a lead time for 8-1618406-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1618406-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1618406-3?
You can fill out our help required form which you can use to request a quote for 8-1618406-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.