Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
5,144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
1,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
618
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
618
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Gold |
Contact Classification | Power |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 10.5A |
Accepts Wire Insulation Diameter Range | 2 – 3.2mm, .079 – .126in |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Operating Voltage | 600VAC, 600VDC |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
For Use With | Plug Housing |
Circuit Application | Power |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Stranded, Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MINI UMNL2 SCKT 20-16AWG LP AU | Heilind Electronics |
|Amp Te Connectivity 794231-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, Mini-Universal MATE-N-LOK 2, 20-16 AWG | TE Connectivity 794231-3 | RS Americas |
Where can I find additional details, specifications and documents for a 794231-3?
Additional datasheets, footprints and schematics for 794231-3 are listed on our Part Details page. You can also find images and similar parts to 794231-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794231-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794231-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794231-3 fall under?
The 794231-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794231-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794231-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794231-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794231-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 794231-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794231-3 often in real-time on the comparison pages.
What if I can't find stock of 794231-3?
You can fill out our help required form which you can use to request a quote for 794231-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.