Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
4,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
11,000
in stock
|
Buy Now | |
element14
from US$1.72
|
4,772
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Typical Current Rating | 13A |
Terminal & Splice Type | Socket |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 18AWG, 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 1.95 – 3.93mm, .077 – .155in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors Socket Ni 18-14 Awg Rohs Compliant: Yes |Amp Te Connectivity 776491-2 | Newark Electronics |
Automotive Connectors SOCKET NI 18-14 AWG | Rapid Electronics |
TE Connectivity - AMP SOC SF SIZE 16 14-18 AWGNO INSNI/SN | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
14-18 AWG Insulation Support Tin over Nickel Heavy Duty Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOC, SF, SIZE 16, 14-18 AWG,NO INS,NI/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Contacts: Size 16 & 13A | Part Number: 776491-2 | Internal Number: 776491-2 | TE Connectivity | TE Store |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776491-2?
Additional datasheets, footprints and schematics for 776491-2 are listed on our Part Details page. You can also find images and similar parts to 776491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776491-2 fall under?
The 776491-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776491-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776491-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 776491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776491-2 often in real-time on the comparison pages.
What if I can't find stock of 776491-2?
You can fill out our help required form which you can use to request a quote for 776491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.