Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
16,000
in stock
|
Buy Now | |
element14
from US$2.03
|
13,093
in stock
|
Buy Now | |
Farnell
from US$0.49
|
13,093
in stock
|
Buy Now | |
Sager
from US$0.48
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$1,677.15
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | F-Crimp |
Mating Pin Diameter | 1.588mm, .0625in |
Typical Current Rating | 13A |
Terminal & Splice Type | Socket |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2mm², 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 17AWG, 18AWG |
Wire Insulation Diameter | 1.95 – 3.93mm, .077 – .155in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
HEAVY DUTY CONTACT AU30 | TTI Europe |
Product Range:Ampseal 16 Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Connectors SOCKET AU 18-14 AWG | Sager |
AMPSEAL socket crimp contact, AWG 14-18 | RS |
FEMALE SOCKET CONTACT | Future Electronics |
AMPSEAL 16 PCB Connector Contact, Female, Crimp, Gold Plating 14 - 18 AWG | TE Connectivity 776491-1 | RS Americas |
AMPSEAL 16 Socket Terminal, not sealed, wire size (mm^2): .75, .85, 1, 1.25, 1.3, 1.4, 1.5, 2, gold (Au), crimp | Power and Signal Group |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776491-1?
Additional datasheets, footprints and schematics for 776491-1 are listed on our Part Details page. You can also find images and similar parts to 776491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776491-1 fall under?
The 776491-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776491-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776491-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 776491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776491-1 often in real-time on the comparison pages.
What if I can't find stock of 776491-1?
You can fill out our help required form which you can use to request a quote for 776491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.