Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
150
in stock
|
Buy Now | |
TE Store
from US$0.53
|
38,304
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
3,834
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
3,834
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,793
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
1,632
in stock
|
Buy Now | |
element14
from US$1.02
|
91
in stock
|
Buy Now | |
Farnell
from US$1.01
|
91
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Wire Size Search | 1.5mm², 18AWG, 17AWG, 2mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Insulation Diameter | .089 – .131in, 2.26 – 3.32mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
ASSEMBLY SOCKET LOOSE PC GOLD Terminal Type: Socket Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Sealable: No Socket 0 – 24 A (Low Power) 18 – 14 AWG .8 – 2 mm² | Contacts: Size 16 & 13A | Part Number: 776299-1 | Internal Number: 776299-1 | TE Connectivity | TE Store |
Automotive Connectors SKT AU 16-18AWG | Rapid Electronics |
TE Connectivity - AMP ASSEMBLY SOCKET LOOSE PC GOLD | Distrelec |
Assembly Socket Loose Pc Gold Rohs Compliant: Yes |Te Connectivity 776299-1 | Newark Electronics |
Connector Socket, 14-18AWG, Crimp, Socket, Gold, Stamped, AmpSeal 16 HSDF Series | TE Connectivity 776299-1 | RS Americas |
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG | RS |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776299-1?
Additional datasheets, footprints and schematics for 776299-1 are listed on our Part Details page. You can also find images and similar parts to 776299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776299-1 fall under?
The 776299-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776299-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776299-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 776299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776299-1 often in real-time on the comparison pages.
What if I can't find stock of 776299-1?
You can fill out our help required form which you can use to request a quote for 776299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.