Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
4,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
592,500
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
500,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
350,877
in stock
|
Buy Now | |
element14
from US$0.73
|
350,877
in stock
|
Buy Now | |
Farnell
from US$0.55
|
215,860
in stock
|
Buy Now | |
Boersig
from US$0.34
|
115,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
105,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
98,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
31,064
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,000
in stock
|
Buy Now | |
Sager
from US$0.21
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
205,000
in stock
|
Buy Now | |
Compona
-
|
10,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Gold (Au) |
Mating Pin Diameter | 1.3mm, .051in |
Typical Current Rating | 17A |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 1.3mm², 20AWG, 18AWG, 17AWG |
Wire Size | .5 – 1.5mm², 16 – 20AWG |
Wire Insulation Diameter | 1.7 – 2.7mm, .067 – .106in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
CONTACT, AMPSEAL AUPL | Heilind Electronics |
AMPSEAL 16-20 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Rectangular Power Contact, Ampseal Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant: Yes |Amp Te Connectivity 770520-3 | Newark Electronics |
CRIMP SOCKET, AMPSEAL, 16-20AWG | element14 |
CONTACT, AMPSEAL AUPL | Boersig |
REC CONT. AMPSEAL AUPL | TTI Europe |
Automotive Conn CONTACT AMPSEAL AU Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP Crimp Contact, Gold, 20 ... 16AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Connectors CONTACT AMPSEAL AU Reel of 5000 | Sager |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 2.50 mm, 250V AC/DC, 17A | Carlton-Bates |
CONTACT, AMPSEALAUPL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | 776286 776273 770680 77614 AMPSEAL Series Plug Assembly |
Wire Size (AWG) | 20AWG to 16AWG |
Where can I find additional details, specifications and documents for a 770520-3?
Additional datasheets, footprints and schematics for 770520-3 are listed on our Part Details page. You can also find images and similar parts to 770520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770520-3 fall under?
The 770520-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 770520-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770520-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770520-3 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 770520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770520-3 often in real-time on the comparison pages.
What if I can't find stock of 770520-3?
You can fill out our help required form which you can use to request a quote for 770520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.