Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Typical Current Rating | 25A |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .047in, 1.2mm |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .063 – .094in, 1.6 – 2.4mm |
Wire Size Search | 17AWG, 1.5mm², 1.25mm², 1mm², 16AWG, 1.3mm² |
Wire Size | 1 – 1.5mm², 16 – 18AWG |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Connectors MCON-1.2 LL (SWS) | Rapid Electronics |
TE Connectivity MCON 1.2 LL REC SWS AU Automotive Connec | Distrelec |
Mcon 1.2 Ll Rec Sws Au |Te Connectivity 7-1452671-2 | Newark Electronics |
MCON 1.2 LL | Avnet America |
Where can I find additional details, specifications and documents for a 7-1452671-2?
Additional datasheets, footprints and schematics for 7-1452671-2 are listed on our Part Details page. You can also find images and similar parts to 7-1452671-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1452671-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1452671-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1452671-2 fall under?
The 7-1452671-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7-1452671-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1452671-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1452671-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1452671-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 7-1452671-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1452671-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1452671-2?
You can fill out our help required form which you can use to request a quote for 7-1452671-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.