Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Connector Code | B |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Width | .591in, 15mm |
Height | .583in, 14.8mm |
Length | 1.043in, 26.5mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 2000 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
2POS MCON 1.2 LL REC SEALED | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2-1718643-4?
Additional datasheets, footprints and schematics for 2-1718643-4 are listed on our Part Details page. You can also find images and similar parts to 2-1718643-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1718643-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1718643-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1718643-4 fall under?
The 2-1718643-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1718643-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1718643-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1718643-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1718643-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1718643-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1718643-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1718643-4?
You can fill out our help required form which you can use to request a quote for 2-1718643-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.