Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Body Material | PA GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Height | 1.04in, 26.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Agency/Standard | USCAR-2 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 2000 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Housing, Rcpt, 3Pos, Black Rohs Compliant: Yes |Te Connectivity 1-1718644-5 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK | element14 |
Conn Housing RCP 3 POS 1.2mm ST Cable Mount | Avnet America |
3POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig |
3POS,MCON 1.2 LL REC SLD COD A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718644-5?
Additional datasheets, footprints and schematics for 1-1718644-5 are listed on our Part Details page. You can also find images and similar parts to 1-1718644-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718644-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718644-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718644-5 fall under?
The 1-1718644-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718644-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718644-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718644-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718644-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-1718644-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718644-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1718644-5?
You can fill out our help required form which you can use to request a quote for 1-1718644-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.