Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
1,061
in stock
|
Buy Now | |
TE Store
from US$1.02
|
1,062
in stock
|
Buy Now | |
element14
from US$1.62
|
1,061
in stock
|
Buy Now | |
RS
from US$1.53
|
991
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
390
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | 1.2mm, .047in |
Length | 1.287in, 32.7mm |
Height | .65in, 16.5mm |
Width | 26.5mm, 1.043in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
6POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1718646-1 | Internal Number: 1-1718646-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
Housing for Female terminals W2W 6POS, M | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 6 Poles, Black | Distrelec |
Automotive Housing, Rcpt, 6Pos | Newark Electronics |
Conn Housing RCP 6 POS 4mm Crimp ST Cable Mount Loose Piece | Avnet America |
6POS MCON 1.2 LL REC SEALED | TTI Europe |
CONN. 6POS. AMP MCP1.2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718646-1?
Additional datasheets, footprints and schematics for 1-1718646-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718646-1 fall under?
The 1-1718646-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718646-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718646-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1-1718646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718646-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718646-1?
You can fill out our help required form which you can use to request a quote for 1-1718646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.