1-1718644-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

3POS, MCON 1.2 LL REC SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for RS
RS
from US$0.86
131
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.90
4,171
in stock
Buy Now
Logo for element14
element14
from US$0.88
4,160
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.88
2,900
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.13
1,794
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.57
1,771
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.03
1,363
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.73
1,267
in stock
Buy Now
Logo for Conrad
Conrad
from US$1.26
409
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
317
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 3
Mating Tab Width .047in, 1.2mm
Width 26.5mm, 1.043in
Height .583in, 14.8mm
Length .748in, 19mm
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 4mm, .157in
Degree of Protection IP6K9K
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable Yes
Packaging Method Box
Packaging Quantity 2000
Connector System Wire-to-Device, Wire-to-Board, Wire-to-Wire
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature On the Terminal
Sealable Yes
Operating Temperature Range -40 – 130°C, -40 – 266°F


Alternative Descriptions

AUTOMOTIVE CONN HOUSING, RCPT, 3POS | Farnell
3POS. MCON 1.2 LL CONNECTOR | TTI Europe
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 3 Poles, Black | Distrelec
3POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 3 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1718644-1 | Internal Number: 1-1718644-1 | TE Connectivity | TE Store
Automotive Connectors 3P Mcp 1.2 Conn Sealed | Rapid Electronics
3POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig
Content: 1 pc(s) | Conrad
3Pos., Mcon 1.2 Ll Connector, Sealed Rohs Compliant: Yes |Te Connectivity 1-1718644-1 | Newark Electronics
MPC 1.2 series 3 pole female housing | RS
Conn Housing RCP 3 POS 1.2mm Crimp ST Cable Mount | Avnet Abacus
AMP MCP 1.2 CONN.3POS.,SEALED | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1718644-1?

Additional datasheets, footprints and schematics for 1-1718644-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718644-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1718644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1718644-1 fall under?

The 1-1718644-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1718644-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718644-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1718644-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1718644-1 have stock available?

Authorised distributors including Farnell, element14, TTI Europe, Distrelec and TE Store have stock available or on a lead time for 1-1718644-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1718644-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1718644-1?

You can fill out our help required form which you can use to request a quote for 1-1718644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay