Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
12,325
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
79,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
54,375
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
44,000
in stock
|
Buy Now | |
TE Store
from US$1.20
|
43,679
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
16,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
10,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
650
in stock
|
Buy Now | |
element14
from US$0.76
|
650
in stock
|
Buy Now | |
Farnell
from US$0.76
|
650
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Connector Pin, 18-16AWG, Crimp, Gold, Stamped, Brass, Multimate Series | TE Connectivity 66098-9 | RS Americas |
III PIN18-1630AU/FLSTRIP | Heilind Electronics |
III+ PIN,18-16,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66098-9 | Internal Number: 66098-9 | TE Connectivity | TE Store |
MULTIMATE Type III Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Standard Circular Contacts PIN 18-16 AWG GOLD | Rapid Electronics |
1.57mm pin contact 18-16 AWG type 3 Au | RS |
Contact, Pin, 16-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 16-18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Pin Contact, Crimp Contact, 18 AWG Min, 16 AWG Max, 1.57 mm, No. 16, 13A, Brass | Carlton-Bates |
Standard Circular Contacts PIN 18-16 AWG GOLD Reel of 4000 | Sager |
III+ PIN,18-16,30AU-FL,STRIP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 66098-9?
Additional datasheets, footprints and schematics for 66098-9 are listed on our Part Details page. You can also find images and similar parts to 66098-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66098-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66098-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66098-9 fall under?
The 66098-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66098-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66098-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66098-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66098-9 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TTI Europe, TE Store and Future Electronics have stock available or on a lead time for 66098-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66098-9 often in real-time on the comparison pages.
What if I can't find stock of 66098-9?
You can fill out our help required form which you can use to request a quote for 66098-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.