Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
5,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
32,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
31,377
in stock
|
Buy Now | |
TE Store
from US$0.94
|
31,148
in stock
|
Buy Now | |
Sager
from US$0.41
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
6,275
in stock
|
Buy Now | |
element14
from US$0.57
|
5,536
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,162
in stock
|
Buy Now | |
Electro Enterprises
from US$1.17
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Contact, Pin, 18-16Awg, Crimp, Full Reel | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
III PIN18-1615AU/FLSTRIP | Heilind Electronics |
III+ PIN,18-16,15AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66098-8 | Internal Number: 66098-8 | TE Connectivity | TE Store |
Standard Circular Contacts III+ PIN18-1615 Reel of 4000 | Sager |
MULTIMATE Type III Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
CONTACT, PIN, 18-16AWG, CRIMP | Farnell |
TYPE III CONTACTS STR, III+ PIN,18-16,15AU/FL, STRIP | TE Connectivity 66098-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE M Type III+ Series |
RoHS: | Unknown |
Product Range | AMPLIMITE M Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | M Series CPC Connectors |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 66098-8?
Additional datasheets, footprints and schematics for 66098-8 are listed on our Part Details page. You can also find images and similar parts to 66098-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66098-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66098-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66098-8 fall under?
The 66098-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66098-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66098-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66098-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66098-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Sager have stock available or on a lead time for 66098-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66098-8 often in real-time on the comparison pages.
What if I can't find stock of 66098-8?
You can fill out our help required form which you can use to request a quote for 66098-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.