Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
16,000
in stock
|
Buy Now | |
element14
from US$0.47
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,929
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 13A |
---|---|
Crimp Type | F-Crimp |
Mating Pin Diameter | .0625in, 1.588mm |
Interface Plating | Nickel (Ni) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Insulation Diameter | .089 – .131in, 2.26 – 3.32mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
PIN CONTACT W/W GXL, SXL | TTI Europe |
CONTACT, CRIMP, PIN, 18-14AWG, REEL | element14 |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact Pin crimp 18-14AWG AmpSeal 16 | RS |
MALE TERMINAL GA.14-18 NICKEL | Future Electronics |
CONTACT, PIN, AMPSEAL 16, 18-14 AWG, NICKEL CONTACT PLATING | TE Connectivity 638078-3 | RS Americas |
PIN CONTACT W-W | Power and Signal Group |
Where can I find additional details, specifications and documents for a 638078-3?
Additional datasheets, footprints and schematics for 638078-3 are listed on our Part Details page. You can also find images and similar parts to 638078-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638078-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638078-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638078-3 fall under?
The 638078-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638078-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638078-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 638078-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638078-3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 638078-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638078-3 often in real-time on the comparison pages.
What if I can't find stock of 638078-3?
You can fill out our help required form which you can use to request a quote for 638078-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.