Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Pin Diameter | .059in, 1.5mm |
Height | .797in, 20.25mm |
Length | .948in, 24.1mm |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 90V, 24V, 42V, 240V, 48V, 12V, 80V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
CAP ASSY,3P,BRACKET REVERSE TY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1717673-2?
Additional datasheets, footprints and schematics for 1717673-2 are listed on our Part Details page. You can also find images and similar parts to 1717673-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717673-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717673-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717673-2 fall under?
The 1717673-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717673-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717673-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717673-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717673-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1717673-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717673-2 often in real-time on the comparison pages.
What if I can't find stock of 1717673-2?
You can fill out our help required form which you can use to request a quote for 1717673-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.