Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.32
|
8,965
in stock
|
Buy Now | |
Rapid Electronics
from US$2.27
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
15,000
in stock
|
Buy Now | |
Farnell
from US$2.35
|
12,020
in stock
|
Buy Now | |
TE Store
from US$1.52
|
7,730
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 19.6mm, .7717in |
Height | 47.55mm, 1.873in |
Width | .7972in, 20.25mm |
Nominal Voltage Architecture | 24V, 125V, 240V, 42V, 12V, 48V, 90V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag |
Packaging Quantity | 50 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
CAP ASSY 2P BRACKET REVERSE TY | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
TE Connectivity AMPSEAL 16 2 Way Cap Connector A Key Reverse Mount | Distrelec |
CAP ASSY,2P,BRACKET REVERSE TY Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 1717672-1 | Internal Number: 1717672-1 | TE Connectivity | TE Store |
Cap Assy,2P,bracket Reverse Ty |Te Connectivity 1717672-1 | Newark Electronics |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet America |
CAP ASSY,2P, BRACKET REVERSE TY | TE Connectivity 1717672-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1717672-1?
Additional datasheets, footprints and schematics for 1717672-1 are listed on our Part Details page. You can also find images and similar parts to 1717672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717672-1 fall under?
The 1717672-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717672-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717672-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 1717672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717672-1 often in real-time on the comparison pages.
What if I can't find stock of 1717672-1?
You can fill out our help required form which you can use to request a quote for 1717672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.