Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.23
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$12.27
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$8.88
|
90
in stock
|
Buy Now | |
TE Store
from US$4.67
|
14
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
-
|
Buy Now | |
Boersig
from US$7.25
|
-
|
Buy Now | |
Farnell
from US$7.27
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Brown |
Cable Exit Angle | 90° |
Number of Positions | 28 |
Number of Rows | 4 |
Length | 4.38in, 111.25mm |
Height | 1.907in, 48.45mm |
Width | 2.864in, 72.75mm |
Nominal Voltage Architecture | 24V, 550V, 12V, 42V, 125V, 500V, 80V, 48V, 90V, 240V |
Operating Voltage | 550VDC |
Centerline (Pitch) | .209in, 5.3mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 10 |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CAP ASSY 28 POS KEY B AMPSEAL 16 HL | Rapid Electronics |
TE Connectivity Connector Housing Plug 28 Position Panel Mount Brown | Distrelec |
CAP ASSY, 28 POS, KEY B, AMPSEAL 16 HL Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 28 Centerline (Pitch): .209 in Centerline (Pitch): 5.3 mm Housing for Male Terminals Wire-to-Wire 28 .209" | Ampseal 16 Hybrid Lever Housing | Part Number: 2138846-2 | Internal Number: 2138846-2 | .209" | TE Connectivity | TE Store |
Connector Housing Plug 28 Position Panel Mount Brown | Avnet America |
Where can I find additional details, specifications and documents for a 2138846-2?
Additional datasheets, footprints and schematics for 2138846-2 are listed on our Part Details page. You can also find images and similar parts to 2138846-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138846-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138846-2 fall under?
The 2138846-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2138846-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138846-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138846-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138846-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 2138846-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138846-2 often in real-time on the comparison pages.
What if I can't find stock of 2138846-2?
You can fill out our help required form which you can use to request a quote for 2138846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.