Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | 1.588mm, .0625in |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 2.5mm², 1.5mm², 2mm², 14AWG |
Wire Size | 1.5 – 2.5mm², 14AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors Pin Contact Gold Plated |Amp Te Connectivity 2098252-1 | Newark Electronics |
Automotive Connectors PIN CONTACT GOLD PLATED | Rapid Electronics |
TE Connectivity - AMP PIN SF SIZE 16 14-16 AWG AU/SN | Distrelec |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2098252-1?
Additional datasheets, footprints and schematics for 2098252-1 are listed on our Part Details page. You can also find images and similar parts to 2098252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098252-1 fall under?
The 2098252-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098252-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098252-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2098252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098252-1 often in real-time on the comparison pages.
What if I can't find stock of 2098252-1?
You can fill out our help required form which you can use to request a quote for 2098252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.