Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | PBT GF |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Accessory Type | Mounting Clip |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MOUNTING CLIP, 3MM PANEL, AMPSEAL 16 HL Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Black Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Mounting Clip PBT GF | Ampseal 16 Hybrid Lever Mounting | Part Number: 2138852-3 | Internal Number: 2138852-3 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2138852-3?
Additional datasheets, footprints and schematics for 2138852-3 are listed on our Part Details page. You can also find images and similar parts to 2138852-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138852-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138852-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138852-3 fall under?
The 2138852-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2138852-3 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138852-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138852-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138852-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2138852-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138852-3 often in real-time on the comparison pages.
What if I can't find stock of 2138852-3?
You can fill out our help required form which you can use to request a quote for 2138852-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.