Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Nickel (Ni) |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Typical Current Rating | 13A |
Wire Size | 1.5 – 2.5mm², 14AWG |
Wire Size Search | 2mm², 2.5mm², 14AWG, 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Product Range:Ampseal 16 Series | Newark Electronics |
Size 16 Nickel Plated Pin Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 2098252-3?
Additional datasheets, footprints and schematics for 2098252-3 are listed on our Part Details page. You can also find images and similar parts to 2098252-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098252-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098252-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098252-3 fall under?
The 2098252-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098252-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098252-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098252-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098252-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 2098252-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098252-3 often in real-time on the comparison pages.
What if I can't find stock of 2098252-3?
You can fill out our help required form which you can use to request a quote for 2098252-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.