Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
62105082-000,
820P-37694 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
1,073
in stock
|
Buy Now | |
TE Store
from US$1.27
|
1,159
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
1,073
in stock
|
Buy Now | |
element14
from US$3.04
|
1,073
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
208
in stock
|
Buy Now | |
Boersig
from US$1.96
|
197
in stock
|
Buy Now | |
Distrelec
from US$4.90
|
130
in stock
|
Buy Now | |
Conrad
from US$4.11
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | 1 |
Color | Red |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 19.15mm, .754in |
Width | 1.872in, 47.55mm |
Length | .949in, 24.1mm |
Nominal Voltage Architecture | 90V, 80V, 240V, 125V, 42V, 24V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 350 |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 3P CAP ASSY, KEY 1 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776430-1 | Internal Number: 776430-1 | Alias Number: 62105082-000 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 3Pos Rohs Compliant: Yes |Te Connectivity 776430-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 3POS | element14 |
Connector, 16 Cap Assembly, 3 Position, 14-18 AWG, Red, AmpSeal Series | TE Connectivity 776430-1 | RS Americas |
TE Connectivity - AMP Housing, Red, Socket, Poles - 3, Rows - 1 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 4.5mm Crimp ST Cable Mount | Avnet America |
AS 16 3P CAP KEY 1 | TTI Europe |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776430-1?
Additional datasheets, footprints and schematics for 776430-1 are listed on our Part Details page. You can also find images and similar parts to 776430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776430-1 fall under?
The 776430-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776430-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776430-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 776430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776430-1 often in real-time on the comparison pages.
What if I can't find stock of 776430-1?
You can fill out our help required form which you can use to request a quote for 776430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.