Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
TE Store
from US$1.62
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$2.06
|
-
|
Buy Now | |
Distrelec
from US$3.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Connector Code | 4 |
Color | Green |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 47.55mm, 1.872in |
Height | 22.45mm, .884in |
Length | .969in, 24.6mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .209in, 5.3mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 350 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 4P CAP ASSY, KEY 4 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776488-4 | Internal Number: 776488-4 | TE Connectivity | TE Store |
Automotive Connectors As 16 4P Cap Assy Key 4 |Amp Te Connectivity 776488-4 | Newark Electronics |
Conn Housing PL 4 POS 4.5mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing AS 16 4P CAP ASSY KEY 4 | Distrelec |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776488-4?
Additional datasheets, footprints and schematics for 776488-4 are listed on our Part Details page. You can also find images and similar parts to 776488-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776488-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776488-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776488-4 fall under?
The 776488-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776488-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776488-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 776488-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776488-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 776488-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776488-4 often in real-time on the comparison pages.
What if I can't find stock of 776488-4?
You can fill out our help required form which you can use to request a quote for 776488-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.