Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 1.126in, 28.6mm |
Height | 26.8mm, 1.055in |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 48V, 42V, 90V, 125V, 24V, 240V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | .209in, 5.3mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn Cap Assy,8P,bracket Reverse |Amp Te Connectivity 1717676-2 | Newark Electronics |
CAP ASSY 8P BRACKET REVERSE TYPE ATAC CO | Rapid Electronics |
TE Connectivity Conn Housing RCP 8 POS 4.5mm Crimp ST Cable Mount Black Bag Automotive | Distrelec |
Where can I find additional details, specifications and documents for a 1717676-2?
Additional datasheets, footprints and schematics for 1717676-2 are listed on our Part Details page. You can also find images and similar parts to 1717676-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717676-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717676-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717676-2 fall under?
The 1717676-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717676-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717676-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717676-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717676-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1717676-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717676-2 often in real-time on the comparison pages.
What if I can't find stock of 1717676-2?
You can fill out our help required form which you can use to request a quote for 1717676-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.