Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
120
in stock
|
Buy Now | |
element14
from US$0.78
|
17,740
in stock
|
Buy Now | |
Farnell
from US$0.47
|
17,740
in stock
|
Buy Now | |
TE Store
from US$0.27
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm², .8mm² |
Wire Insulation Diameter | .089 – .131in, 2.26 – 3.32mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AUTOMOTIVE CONTACT, PIN, 14AWG, CRIMP. | element14 |
PIN, SF, SIZE 16, 14-18 AWG, AU/SN Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Contacts: Size 16 & 13A | Part Number: 638078-1 | Internal Number: 638078-1 | TE Connectivity | TE Store |
PIN CONTACT(W-W/PLATED) AU30 | TTI Europe |
Contact Pin crimp 18-14AWG AmpSeal 16 | RS |
Automotive Contact, Pin, 14Awg, Crimp. Rohs Compliant: Yes |Te Connectivity 638078-1 | Newark Electronics |
14-18 AWG Insulation Support Heavy Duty Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AMPSEAL 16 PCB Connector Contact, Male, Crimp, Gold Plating 14 - 18 AWG | TE Connectivity 638078-1 | RS Americas |
PIN CONTACT(W-W-PLATED) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 638078-1?
Additional datasheets, footprints and schematics for 638078-1 are listed on our Part Details page. You can also find images and similar parts to 638078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638078-1 fall under?
The 638078-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638078-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638078-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, TTI Europe and RS have stock available or on a lead time for 638078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638078-1 often in real-time on the comparison pages.
What if I can't find stock of 638078-1?
You can fill out our help required form which you can use to request a quote for 638078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.