Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
21,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
52,134
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
52,134
in stock
|
Buy Now | |
TE Store
from US$0.41
|
41,789
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
3,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
3,892
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
3,228
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
2,563
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
538
in stock
|
Buy Now | |
Conrad
from US$0.39
|
459
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
300
in stock
|
Buy Now | |
Electro Enterprises
from US$0.47
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
919
in stock
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Product Length | 68.33mm, 2.6902in |
Product Height | 14.76mm, .581in |
Product Width | .2402in, 6.1mm |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Comment | Receptacle Connector |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
499252-4 - 050 Strain Relief A-L Rcpt Rohs Compliant: Yes |Amp Te Connectivity 499252-4 | Newark Electronics |
Connector Accessories 50 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
050 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Strain Relief Cover Black Thermoplastic | Bus Connector: Strain Relief & Ata | Part Number: 499252-4 | Internal Number: 499252-4 | TE Connectivity | TE Store |
50 way IDC strain relief | RS |
Headers&Wire Housings STRAIN RELIEF 50POS | Rapid Electronics |
Strain Relief Cable Connector 50 Thermoplastic UL 94V-0 Black | TE Connectivity 499252-4 | RS Americas |
Total number of pins 50 | Conrad |
Amp-Latch 50 Position Strain Relief Socket | Future Electronics |
Cable clamp | Transfer Multisort Elektronik |
STRAIN RELIEF, 50WAY, THERMOPLASTIC | element14 |
Headers & Wire Housings STRAIN RELIEF 50POS | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 499252-4?
Additional datasheets, footprints and schematics for 499252-4 are listed on our Part Details page. You can also find images and similar parts to 499252-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499252-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499252-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499252-4 fall under?
The 499252-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499252-4 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499252-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 499252-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499252-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, RS and Rapid Electronics have stock available or on a lead time for 499252-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499252-4 often in real-time on the comparison pages.
What if I can't find stock of 499252-4?
You can fill out our help required form which you can use to request a quote for 499252-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.