Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,771
in stock
|
Buy Now | |
element14
from US$0.23
|
2,771
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Wire Insulation Diameter | .055 – .106in, 3.4mm, 1.4 – 2.7mm, 2 – 2.7mm |
Wire Size Search | .85mm², .75mm², .5mm², .6mm², 18AWG, 17AWG, 1mm², 19AWG |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3750 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
JUN-POW-TIM KONTAKT 97H2444 | Farnell |
Jun-Pow-Tim Kontakt Rohs Compliant: Yes |Amp Te Connectivity 2-929939-1 | Newark Electronics |
Socket Contact Gold 17-20 AWG Crimp Power | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JUN-POW-TIM KONTAKT | Boersig |
JTIMER SKT 20-17 CUSN/AU | TTI Europe |
Where can I find additional details, specifications and documents for a 2-929939-1?
Additional datasheets, footprints and schematics for 2-929939-1 are listed on our Part Details page. You can also find images and similar parts to 2-929939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-929939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-929939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-929939-1 fall under?
The 2-929939-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-929939-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-929939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-929939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-929939-1 have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 2-929939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-929939-1 often in real-time on the comparison pages.
What if I can't find stock of 2-929939-1?
You can fill out our help required form which you can use to request a quote for 2-929939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.