Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
12,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
27,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
12,350
in stock
|
Buy Now | |
element14
from US$0.30
|
12,350
in stock
|
Buy Now | |
RS
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Contact Layout | In-line |
コネクタの高さ | 12mm |
Connector Height | .472in, 12mm |
Connector Length | .386in, 9.8mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 125V |
Housing Color | White |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Nylon 66 |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
Approved Standards | UL Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
For Use With | MT Connector |
Packaging Method | Bag/Box |
Packaging Quantity | 700 |
実装方法 | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ct Relay Hdr Assy Free Hanging Rohs Compliant: Yes |Amp Te Connectivity 292156-3 | Newark Electronics |
Header plug, 2mm, 3 way,free hanging, CT | RS |
Conn Coupler Header M/M 3 POS 2mm ST Panel Mount | Avnet America |
CT RELAY HDR ASSY FREE HANGING, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 292156-3 | RS Americas |
CT RELAY HDR ASSY FREE HANGING Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .078 in Connector Assembly Plug to Plug Relay Header Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 292156-3 | Internal Number: 292156-3 | .078" | TE Connectivity | TE Store |
Headers & Wire Housings CT RELAY HDR ASSY FREE HANGING | Sager |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Product Range | AMP CT Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Pitch Spacing | 2mm |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292156-3?
Additional datasheets, footprints and schematics for 292156-3 are listed on our Part Details page. You can also find images and similar parts to 292156-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292156-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292156-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292156-3 fall under?
The 292156-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292156-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292156-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292156-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292156-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 292156-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292156-3 often in real-time on the comparison pages.
What if I can't find stock of 292156-3?
You can fill out our help required form which you can use to request a quote for 292156-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.