Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0282466-1,
EG9735-000 |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,700
in stock
|
Buy Now | |
Boersig
from US$0.07
|
96,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
24,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
7,378
in stock
|
Buy Now | |
element14
from US$0.13
|
7,378
in stock
|
Buy Now | |
Farnell
from US$0.09
|
7,378
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
4,800
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,389
in stock
|
Buy Now | |
Power and Signal Group
-
|
116,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 14A |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 15AWG, 2.5mm², 2mm², 14AWG, 16AWG |
Wire Insulation Diameter | 2.2 – 2.4mm |
Wire Size | 1.5 – 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC RCPT CONTACT >1,5- | Boersig |
SUPERSEAL CONT. FMALE PRE-TIN | TTI Europe |
MINI MIC RCPT CONTACT >1,5- | Heilind Electronics |
Superseal AWG 13 - 15 Phosphor Bronze Tin Plated Crimp Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact,crimp,recp,MIC mini,15.5-13.5awg | RS |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Superseal - Terminals, MINI MIC RCPT CONTACT >1,5- | TE Connectivity 282466-1 | RS Americas |
MINI MIC RCPT CONTACT>1,5- | Power and Signal Group |
Receptacle, Female Conductor: 15 to 13 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 282466-1?
Additional datasheets, footprints and schematics for 282466-1 are listed on our Part Details page. You can also find images and similar parts to 282466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282466-1 fall under?
The 282466-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282466-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282466-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Chip One Stop, Heilind Electronics and Future Electronics have stock available or on a lead time for 282466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282466-1 often in real-time on the comparison pages.
What if I can't find stock of 282466-1?
You can fill out our help required form which you can use to request a quote for 282466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.