Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
820P-36528,
61.355.00 |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
66,800
in stock
|
Buy Now | |
Boersig
from US$0.0411
|
946,425
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
390,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
196,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
140,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
78,000
in stock
|
Buy Now | |
element14
from US$0.11
|
60,849
in stock
|
Buy Now | |
Farnell
from US$0.08
|
60,849
in stock
|
Buy Now | |
Avnet Asia
from US$0.0420
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0494
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0475
|
11,092
in stock
|
Buy Now | |
SOS electronic
from US$0.08
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
863
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,024,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Tab |
Typical Current Rating | 6A |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .055 – .067in, 1.2 – 1.6mm |
Wire Size Search | 21AWG, .5mm², .35mm², .4mm², 20AWG |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | Yes |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC SRS TAB CONT | Heilind Electronics |
AMP Superseal Series 22-20 AWG Straight Male Tab Crimp Terminal | Future Electronics |
MINI MIC SRS TAB CONTACT | TTI Europe |
Contact,crimp,tab,MIC mini,28-20 awg | RS |
CONTACT, TAB, 22-20 AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Asia |
TE 282404-1 Superseal 1.5mm Crimp Tab Male Tin 22-20AWG | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
Contact Superseal M Crimp 0,35-0,5mm2 Tin-plated | SOS electronic |
Contact, Pin, 22-20Awg, Crimp | Newark Electronics |
AMP SUPERSEAL 1.5 Crimp Tab Terminal Male Crimp Tin Plating 28 to 20 AWG | TE Connectivity 282404-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Superseal 1.5 Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Plug |
Where can I find additional details, specifications and documents for a 282404-1?
Additional datasheets, footprints and schematics for 282404-1 are listed on our Part Details page. You can also find images and similar parts to 282404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282404-1 fall under?
The 282404-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282404-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282404-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Future Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 282404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282404-1 often in real-time on the comparison pages.
What if I can't find stock of 282404-1?
You can fill out our help required form which you can use to request a quote for 282404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.