Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
9,494
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0367
|
85,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0308
|
85,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
85,000
in stock
|
Buy Now | |
Boersig
from US$0.0326
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0328
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
32,559
in stock
|
Buy Now | |
element14
from US$0.06
|
32,559
in stock
|
Buy Now | |
Future Electronics
from US$0.0321
|
-
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .016in, .4mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .02in, .5mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Interface Plating | Tin (Sn) |
Wire Size | .22 – .35mm², 24 – 22AWG |
Wire Size Search | .25mm², .22mm², 22AWG, .35mm², 24AWG, .3mm² |
Wire Insulation Diameter | .037 – .051in, .95 – 1.3mm |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 17000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONTACT, SOCKET, CRIMP, 24AWG | Farnell |
Automotive Connectors NANOMQS RECEPTACLE | Rapid Electronics |
TE Connectivity NANOMQS RECEPTACLE TERMINAL Automotive C | Distrelec |
Contact, Socket, Crimp | Newark Electronics |
22-24 AWG Tin Crimp Stamped Socket Contact Rectangular Connector | Future Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Mini Terminals, NANOMQS, RECEPTACLE TERMINAL | TE Connectivity 2-1703930-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1703930-1?
Additional datasheets, footprints and schematics for 2-1703930-1 are listed on our Part Details page. You can also find images and similar parts to 2-1703930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1703930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1703930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1703930-1 fall under?
The 2-1703930-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1703930-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1703930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1703930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1703930-1 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 2-1703930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1703930-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1703930-1?
You can fill out our help required form which you can use to request a quote for 2-1703930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.