Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.73
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .02in, .5mm |
Length | 11.5mm, .453in |
Width | .583in, 14.8mm |
Height | .646in, 16.4mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .071in, 1.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box & Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Sealable | No |
Row-to-Row Spacing | .232in, 5.9mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Conn 8Pos Nano Mqs Tl Plug Housing, |Amp Te Connectivity 2177586-1 | Newark Electronics |
Automotive Conn 8POS NANO MQS TL PLUG HOUSING | Rapid Electronics |
AMP2177586-1 | Avnet America |
Mini Connector, 8 POS NANO MQS TL PLUG HOUSING, CODE A | TE Connectivity 2177586-1 | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 8POS, 3A | element14 |
TE Connectivity 8POS NANO MQS TL PLUG HOUSING CODE A Automotive Connectors 8POS NANO MQS TL PLUG HOUSING CODE A | Distrelec |
8PS NANO MQS TL PLUG HSG,A | TTI Europe |
Where can I find additional details, specifications and documents for a 2177586-1?
Additional datasheets, footprints and schematics for 2177586-1 are listed on our Part Details page. You can also find images and similar parts to 2177586-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177586-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177586-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177586-1 fall under?
The 2177586-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2177586-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177586-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177586-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177586-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2177586-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177586-1 often in real-time on the comparison pages.
What if I can't find stock of 2177586-1?
You can fill out our help required form which you can use to request a quote for 2177586-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.