Connector Code | B |
---|---|
Color | Natural |
Body Material | PBT GF |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .5mm, .02in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 1.8mm, .071in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 1.5mm, .059in |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Connector Housing Unsealed Receptacle 10 Position 1.8mm Straight Cable Mount Loose | Avnet America |
Where can I find additional details, specifications and documents for a 2302475-2?
Additional datasheets, footprints and schematics for 2302475-2 are listed on our Part Details page. You can also find images and similar parts to 2302475-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2302475-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302475-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2302475-2 fall under?
The 2302475-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2302475-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2302475-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2302475-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2302475-2 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2302475-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2302475-2 often in real-time on the comparison pages.
What if I can't find stock of 2302475-2?
You can fill out our help required form which you can use to request a quote for 2302475-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.