Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
1,014
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,014
in stock
|
Buy Now | |
element14
from US$1.68
|
1,014
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .02in, .5mm |
Width | .583in, 14.8mm |
Height | .646in, 16.4mm |
Length | 22.3mm, .878in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .071in, 1.8mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box & Carton |
Row-to-Row Spacing | 5.9mm, .232in |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Housing, Plug, 20Pos, Black Rohs Compliant: Yes |Te Connectivity 2177588-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 20POS, BLACK | element14 |
Conn Housing RCP 20 POS 1.8mm ST Cable Mount | Avnet America |
Mini Connector, 20 POS NANO MQS TL PLUG HOUSING, CODE A | TE Connectivity 2177588-1 | RS Americas |
20PS NANO MQS TL PLUG HSG,A | TTI Europe |
Where can I find additional details, specifications and documents for a 2177588-1?
Additional datasheets, footprints and schematics for 2177588-1 are listed on our Part Details page. You can also find images and similar parts to 2177588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177588-1 fall under?
The 2177588-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2177588-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177588-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2177588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177588-1 often in real-time on the comparison pages.
What if I can't find stock of 2177588-1?
You can fill out our help required form which you can use to request a quote for 2177588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.