Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Tool Grade | Premium Crimp Tooling |
Specification Type | TE Product Specification (114-) |
Power Type | Manual |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Certification | Cannot be Certified |
RATCHET CRIMP TOOL, 0.13-0.35MM2 CONTACT | element14 |
Ratchet Crimp Tool, 0.13-0.35Mm2 Contact | Newark Electronics |
Hand Tool for CS11K Nano-MQS 0.13-0.35 SQMM Cable | Avnet America |
CRIMPER NANO-MQS 0.13-0.35SQ.M | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | NanoMQS Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Amp NANO-MSQ Series 1703930 0.13-0.35 Sqmm Crimp Socket Contacts |
Product Range | NanoMQS Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1579014-0?
Additional datasheets, footprints and schematics for 4-1579014-0 are listed on our Part Details page. You can also find images and similar parts to 4-1579014-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1579014-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1579014-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1579014-0 fall under?
The 4-1579014-0 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 4-1579014-0 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1579014-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1579014-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1579014-0 have stock available?
Authorised distributors including element14, Boersig, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4-1579014-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1579014-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1579014-0?
You can fill out our help required form which you can use to request a quote for 4-1579014-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.