2208338-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

6POS,NANOMQS,REC HSG,CODA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.26
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Boersig
Boersig
from US$0.29
-
Buy Now
Logo for Farnell
Farnell
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT GF
Connector Code A
Cable Exit Angle 180°
Color Black
Number of Rows 2
Number of Positions 6
Mating Tab Width .5mm, .02in
Width 16.45mm, .648in
Length 11.575mm, .456in
Height .283in, 7.2mm
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) 1.8mm, .071in
UL Flammability Rating UL 94-HB
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box & Carton
Packaging Quantity 4000
Sealable No
Row-to-Row Spacing .232in, 5.9mm
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Device
Strain Relief No
Primary Locking Feature On the Terminal
Connector Style Housing for female terminals
Operating Temperature Range -40 – 130°C, -40 – 266°F


Alternative Descriptions

Automotive Housing, Rcpt, 6Pos, 3A Rohs Compliant: Yes |Te Connectivity 2208338-1 | Newark Electronics
Conn Housing RCP 6 POS 1.8mm ST Cable Mount Box/Carton | Avnet America
Mini Connector, 6 POS, NANOMQS, REC HSG, CODA | TE Connectivity 2208338-1 | RS Americas
AUTOMOTIVE HOUSING, RCPT, 6POS, 3A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2208338-1?

Additional datasheets, footprints and schematics for 2208338-1 are listed on our Part Details page. You can also find images and similar parts to 2208338-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2208338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2208338-1 fall under?

The 2208338-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2208338-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2208338-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2208338-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2208338-1 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2208338-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2208338-1 often in real-time on the comparison pages.

What if I can't find stock of 2208338-1?

You can fill out our help required form which you can use to request a quote for 2208338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay