Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Body Material | PBT GF |
---|---|
Connector Code | A |
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .5mm, .02in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .071in, 1.8mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 1.5mm, .059in |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Housing, Rcpt, 6Pos, 3A Rohs Compliant: Yes |Te Connectivity 2302501-1 | Newark Electronics |
Connector Housing Unsealed Receptacle 6 Position 1.8mm Straight Cable Mount Loose | Avnet America |
Mini Connector, 6 POS, NANOMQS, REC HSG, COD A | TE Connectivity 2302501-1 | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 6POS, 3A | element14 |
6P,NANOMQS,REC HSG,COD A | TTI Europe |
Where can I find additional details, specifications and documents for a 2302501-1?
Additional datasheets, footprints and schematics for 2302501-1 are listed on our Part Details page. You can also find images and similar parts to 2302501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2302501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2302501-1 fall under?
The 2302501-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2302501-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2302501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2302501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2302501-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 2302501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2302501-1 often in real-time on the comparison pages.
What if I can't find stock of 2302501-1?
You can fill out our help required form which you can use to request a quote for 2302501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.