Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
2,806
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
2,806
in stock
|
Buy Now | |
element14
from US$1.17
|
2,806
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Distrelec
from US$1.23
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .02in, .5mm |
Height | 8.2mm, .323in |
Length | 11.2mm, .441in |
Width | .868in, 22.05mm |
Centerline (Pitch) | .071in, 1.8mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14 |
4POS NANOMQS SOCK HSG ASSY SEALED CODA | Rapid Electronics |
Conn Housing PL 4 POS 1.8mm ST Cable Mount | Avnet Abacus |
4POSNANOMQSSOCK HSGASSYSEALEDCODA | Future Electronics |
TE Connectivity 4POS NANOMQS SOCK HSG ASSY SEALED CODA Automotive Connectors 4POS NANOMQS SOCK HSG ASSY SEALED CODA | Distrelec |
4POS,NANOMQS,SOCK,HSG,ASSY,SEA | TTI Europe |
Where can I find additional details, specifications and documents for a 2141466-1?
Additional datasheets, footprints and schematics for 2141466-1 are listed on our Part Details page. You can also find images and similar parts to 2141466-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141466-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141466-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141466-1 fall under?
The 2141466-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2141466-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141466-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141466-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141466-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet Abacus have stock available or on a lead time for 2141466-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141466-1 often in real-time on the comparison pages.
What if I can't find stock of 2141466-1?
You can fill out our help required form which you can use to request a quote for 2141466-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.