Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Connector Code | A |
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 5 |
Number of Rows | 2 |
Mating Tab Width | .5mm, .019in |
Width | .938in, 23.85mm |
Height | .362in, 9.2mm |
Length | 9.8mm, .385in |
Centerline (Pitch) | .07in, 1.8mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 2500 |
Packaging Method | Box |
Strain Relief | No |
Row-to-Row Spacing | 1.5mm, .059in |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector Housing Sealed Receptacle 5 Position 1.8mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 5-2112594-1?
Additional datasheets, footprints and schematics for 5-2112594-1 are listed on our Part Details page. You can also find images and similar parts to 5-2112594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2112594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2112594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2112594-1 fall under?
The 5-2112594-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2112594-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2112594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2112594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2112594-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 5-2112594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2112594-1 often in real-time on the comparison pages.
What if I can't find stock of 5-2112594-1?
You can fill out our help required form which you can use to request a quote for 5-2112594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.