2302475-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

10POS,NANOMQS,REC HSG,COD A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.49
2,078
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
-
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
-
Buy Now
Logo for Farnell
Farnell
from US$0.64
-
Buy Now

Specifications

Connector Code A
Body Material PBT GF
Color Black
Number of Positions 10
Number of Rows 2
Mating Tab Width .5mm, .02in
Nominal Voltage Architecture 12V
Centerline (Pitch) .071in, 1.8mm
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Row-to-Row Spacing 1.5mm, .059in
Connector System Wire-to-Wire, Wire-to-Device, Wire-to-Board
Sealable No
Primary Locking Feature On the Terminal
Hybrid Connector No
Connector Style Housing for female terminals
Operating Temperature Range -40 – 130°C, -40 – 266°F


Alternative Descriptions

Automotive Housing, Rcpt, 10Pos, 3A Rohs Compliant: Yes |Te Connectivity 2302475-1 | Newark Electronics
Connector Housing Unsealed Receptacle 10 Position 1.8mm Straight Cable Mount Loose | Avnet America
Mini Connector, 10 POS, NANOMQS, REC HSG, COD A | TE Connectivity 2302475-1 | RS Americas
AUTOMOTIVE HOUSING, RCPT, 10POS, 3A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2302475-1?

Additional datasheets, footprints and schematics for 2302475-1 are listed on our Part Details page. You can also find images and similar parts to 2302475-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2302475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2302475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2302475-1 fall under?

The 2302475-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2302475-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2302475-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2302475-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2302475-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2302475-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2302475-1 often in real-time on the comparison pages.

What if I can't find stock of 2302475-1?

You can fill out our help required form which you can use to request a quote for 2302475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay