Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.24
|
8,000
in stock
|
Buy Now |
Connector Code | B |
---|---|
Color | Natural |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .019in, .5mm |
Width | .647in, 16.45mm |
Length | .455in, 11.58mm |
Height | 7.2mm, 283in |
Centerline (Pitch) | .07in, 1.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 1 |
Row-to-Row Spacing | 1.5mm, .059in |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
POS,NANOMQS,REC HSG,CODB,CODB | TTI Europe |
Where can I find additional details, specifications and documents for a 2208338-2?
Additional datasheets, footprints and schematics for 2208338-2 are listed on our Part Details page. You can also find images and similar parts to 2208338-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208338-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208338-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208338-2 fall under?
The 2208338-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2208338-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208338-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208338-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208338-2 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 2208338-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208338-2 often in real-time on the comparison pages.
What if I can't find stock of 2208338-2?
You can fill out our help required form which you can use to request a quote for 2208338-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.