Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.67
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
42,394
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
29,389
in stock
|
Buy Now | |
Future Electronics
from US$4.64
|
5,186
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
1,717
in stock
|
Buy Now | |
TE Store
from US$12.54
|
1,556
in stock
|
Buy Now | |
element14
from US$5.72
|
1,441
in stock
|
Buy Now | |
Newark Electronics
from US$6.18
|
819
in stock
|
Buy Now | |
Avnet America
from US$4.19
|
772
in stock
|
Buy Now | |
TTI Europe
from US$4.86
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$7.07
|
642
in stock
|
Buy Now | |
Sager
from US$4.93
|
271
in stock
|
Buy Now | |
Farnell
from US$5.62
|
223
in stock
|
Buy Now | |
Boersig
from US$6.53
|
157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.07
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.29
|
100
in stock
|
Buy Now | |
Distrelec
from US$7.92
|
40
in stock
|
Buy Now | |
Conrad
from US$9.03
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Carlton-Bates
from US$8.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 7 |
Reverse Numbering | Without |
Number of Positions | 7 |
Keying | A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 13 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
VDE Tested | Yes |
Mating Alignment | With |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector PLUG 7P shell size 13 | Rapid Electronics |
CPC Series 1 Free Hanging Plug 7 Position Circular Plastic Connector | Future Electronics |
Connector Housing CPC Plug Assy 7 Pos. Sz. 13 Series 1 Free Hang Std Sex | TE Connectivity 211399-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 13-7 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 211399-1 | Internal Number: 211399-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, SIZE 13, 7 POS | element14 |
Circular Connector, Plug, Size 13, 7 Position, Free Hanging | Newark Electronics |
Conn CPC SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port | Avnet America |
Housing,plug,shell size 13,std,7W,CPC | RS |
CIRCULAR CONNECTOR, PLUG, 13-7, CABLE | Farnell |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug, Socket, 7 Contacts, Thermoplastic | Distrelec |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
AMP CPC Series 1 211399-1 Miniature Circular Connector, 7 pos., Socket Terminal, Size 13 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 13-7 |
No. of Positions | 7Ways |
Where can I find additional details, specifications and documents for a 211399-1?
Additional datasheets, footprints and schematics for 211399-1 are listed on our Part Details page. You can also find images and similar parts to 211399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211399-1 fall under?
The 211399-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211399-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211399-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, RS Americas and TE Store have stock available or on a lead time for 211399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211399-1 often in real-time on the comparison pages.
What if I can't find stock of 211399-1?
You can fill out our help required form which you can use to request a quote for 211399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.