Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.71
|
No stock
|
Buy Now | |
TE Store
from US$14.08
|
1,571
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
495
in stock
|
Buy Now | |
RS
from US$8.24
|
486
in stock
|
Buy Now | |
RS Americas
from US$9.35
|
33
in stock
|
Buy Now | |
Avnet America
from US$6.79
|
-
|
Buy Now | |
TTI Europe
from US$6.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Power Positions | 0 |
Reverse Numbering | Without |
Seal Type | Peripheral |
Number of Signal Positions | 7 |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Shell Size | 13 |
VDE Tested | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Sealable | Yes |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
RECEPT,SZ 13-7,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: Yes Housing 600 VDC Wire-to-Wire 7 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 211401-3 | Internal Number: 211401-3 | TE Connectivity | TE Store |
Circular Conn Housing, Rcpt, 7Pos, Crimp | Newark Electronics |
RECEPTACLE SZ 13-7 CPC | RS |
Receptacle, Sz 13-7, Circular Plastic Connector | TE Connectivity 211401-3 | RS Americas |
Conn CPC PIN 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 211401-3?
Additional datasheets, footprints and schematics for 211401-3 are listed on our Part Details page. You can also find images and similar parts to 211401-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211401-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211401-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211401-3 fall under?
The 211401-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211401-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211401-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 211401-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211401-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, RS Americas and Avnet America have stock available or on a lead time for 211401-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211401-3 often in real-time on the comparison pages.
What if I can't find stock of 211401-3?
You can fill out our help required form which you can use to request a quote for 211401-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.