Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,192
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
2,700
in stock
|
Buy Now | |
Boersig
from US$0.13
|
2,700
in stock
|
Buy Now | |
element14
from US$0.17
|
690
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 25A |
Wire Size | 12AWG, 4mm² |
Wire Size Search | 4mm², 12AWG |
Wire Insulation Diameter | 2.7 – 3.7mm, .106 – .146in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2700 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Mcp-2,8 Bu-Kontakt Rohs Compliant: Yes |Amp Te Connectivity 1-968853-1 | Newark Electronics |
Automotive Connectors MCP-2 8 BU-KONTAKT | Rapid Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP-2,8 BU-KONTAKT | TTI Europe |
Where can I find additional details, specifications and documents for a 1-968853-1?
Additional datasheets, footprints and schematics for 1-968853-1 are listed on our Part Details page. You can also find images and similar parts to 1-968853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968853-1 fall under?
The 1-968853-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968853-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968853-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Boersig, element14 and Farnell have stock available or on a lead time for 1-968853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968853-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968853-1?
You can fill out our help required form which you can use to request a quote for 1-968853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.