Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
150
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
44,000
in stock
|
Buy Now | |
element14
from US$0.76
|
20,200
in stock
|
Buy Now | |
Farnell
from US$0.43
|
20,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15,700
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
8,549
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Typical Current Rating | 13A |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm², 20AWG |
Wire Insulation Diameter | .05 – .107in, 1.27 – 2.71mm |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Package |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
Automotive Contact, Pin, Crimp, 20-18Awg | Newark Electronics |
TE Connectivity - AMP PIN SF SIZE 16 18-20 AWG NI/SN | Distrelec |
Contact Pin crimp 20-18AWG AmpSeal 16 | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
CONTACT, PIN, AMPSEAL 16, 20-18 AWG, NICKEL CONTACT PLATING | TE Connectivity 1924463-3 | RS Americas |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1924463-3?
Additional datasheets, footprints and schematics for 1924463-3 are listed on our Part Details page. You can also find images and similar parts to 1924463-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924463-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924463-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924463-3 fall under?
The 1924463-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924463-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924463-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924463-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924463-3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 1924463-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924463-3 often in real-time on the comparison pages.
What if I can't find stock of 1924463-3?
You can fill out our help required form which you can use to request a quote for 1924463-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.