Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1924463-1,
8202612467 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
12,000
in stock
|
Buy Now | |
element14
from US$0.39
|
6,657
in stock
|
Buy Now | |
Farnell
from US$0.42
|
6,657
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
3,297
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Mating Pin Diameter | 1.588mm, .0625in |
---|---|
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Typical Current Rating | 13A |
Wire Size Search | 19AWG, .5mm², .6mm², 20AWG, 18AWG, .75mm² |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Wire Insulation Diameter | .05 – .107in, 1.27 – 2.71mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1924463-1 Rohs Compliant: Yes |Te Connectivity 1924463-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PIN CONTACT AU PLATED | Heilind Electronics |
CONTACT, PIN, 20-18AWG, CRIMP | element14 |
AMPSEAL 16 PCB Connector Contact Male Crimp Gold Plating 18 - 20 AWG | TE Connectivity 1924463-1 | RS Americas |
Contact Pin crimp 20-18AWG AmpSeal 16 | RS |
AMPSEAL 16 Wire Insulation Support 20-18 AWG Pin Contact | Future Electronics |
PIN CONTACT AMPSEAL16 AU | TTI Europe |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1924463-1?
Additional datasheets, footprints and schematics for 1924463-1 are listed on our Part Details page. You can also find images and similar parts to 1924463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924463-1 fall under?
The 1924463-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924463-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924463-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 1924463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924463-1 often in real-time on the comparison pages.
What if I can't find stock of 1924463-1?
You can fill out our help required form which you can use to request a quote for 1924463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.