Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT PREM.SOCKET 4P |
Prices starting from US$9.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.96
|
577
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
420
in stock
|
Buy Now | |
TE Store
from US$44.46
|
149
in stock
|
Buy Now | |
Conrad
from US$23.37
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$21.38
|
-
|
Buy Now | |
Avnet America
from US$17.05
|
-
|
Buy Now | |
element14
from US$15.53
|
-
|
Buy Now | |
Boersig
from US$9.35
|
-
|
Buy Now | |
TTI Europe
from US$10.82
|
-
|
Buy Now | |
Sager
from US$19.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Socket Type | DIN Rail Mount |
Terminal Length | 1.1in |
Pole Configuration | 4 |
Mounting Type | DIN Rail |
For Use With | Miniature Relays |
Terminal Configuration | Screwless Clamps |
Product Type | Socket |
Accessory Type | Socket |
Number of Pins | 14 |
Relay Sockets&Hardware SOCKET RELAY | Rapid Electronics |
PT7874P Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 4 Relay Accessory Type: Socket DIN Rail Mount 4 Socket | Relay Accessories & Socket & Clip | Part Number: 1860000-1 | Internal Number: 1860000-1 | Alias Number: PT7874P | TE Connectivity | TE Store |
Din rail relay socket with screw less terminals, logical terminal arrangement.This text is machine translated. | Conrad |
Relay Socket, 14Pos, Dinrail, Clamp | Newark Electronics |
Conn Relay Socket SKT 14 POS Solder ST | Avnet America |
RELAY SOCKET | TTI Europe |
General Purpose Relays SOCKET RELAY | Sager |
Where can I find additional details, specifications and documents for a 1860000-1?
Additional datasheets, footprints and schematics for 1860000-1 are listed on our Part Details page. You can also find images and similar parts to 1860000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860000-1 fall under?
The 1860000-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1860000-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860000-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Conrad and Newark Electronics have stock available or on a lead time for 1860000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860000-1 often in real-time on the comparison pages.
What if I can't find stock of 1860000-1?
You can fill out our help required form which you can use to request a quote for 1860000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.