Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
200
in stock
|
Buy Now | |
TE Store
from US$0.93
|
42,223
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
39,208
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
36,108
in stock
|
Buy Now | |
Farnell
from US$0.70
|
28,933
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
3,100
in stock
|
Buy Now | |
element14
from US$0.63
|
1,129
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
1,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
870
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
870
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
300
in stock
|
Buy Now | |
CoreStaff
from US$0.58
|
98
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
27
in stock
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 4Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | SFP Cage |
Comment | With AMP logo. |
Packaging Method | Bag |
Sealable | No |
Pluggable I/O Accessory Type | Dust Cover |
Form Factor | SFP |
Product Type | Accessory |
DUST COVER, SFP, GANGED & STACKED Connector Cover Type: Dust Cover Dust Cover | Connector Cap & Cover | Part Number: 1761394-1 | Internal Number: 1761394-1 | TE Connectivity | TE Store |
I/O Connectors SFP ACC: DST CVR (STKD/GNGD) | Rapid Electronics |
DUST CAP, CONNECTOR, THERMOPLASTIC | Farnell |
TE Connectivity - AMP SFP+&zSFP+DUST COVER GANGED & STACKED | Distrelec |
DUST CAP, GANGED | element14 |
Black Thermoplastic-GF SFP Dust Cover | Future Electronics |
1761394-1 Rohs Compliant: Yes |Amp Te Connectivity 1761394-1 | Newark Electronics |
Connector Accessories SFP Dust Cover Thermoplastic Black Bag | Avnet America |
SFP DUST CAP | TTI Europe |
Dust Cover for SFP Cage,Black | RS |
Connector Cover, Black, Thermoplastic(TP), Ganged and Stacked, SFP Series | TE Connectivity 1761394-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Small Form-Factor Pluggable Connector |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1761394-1?
Additional datasheets, footprints and schematics for 1761394-1 are listed on our Part Details page. You can also find images and similar parts to 1761394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761394-1 fall under?
The 1761394-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761394-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761394-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1761394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761394-1 often in real-time on the comparison pages.
What if I can't find stock of 1761394-1?
You can fill out our help required form which you can use to request a quote for 1761394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.