Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SFP Cage & Connector |
---|---|
No. of Contacts | 8 x 20 Contacts |
Port Configuration | 2 x 4 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | Without Light Pipe |
RoHS Compliant | Yes |
SFP SER 160Way 2x4 Port Female RightAngle SFP CageAssy 1.6mm Pitch Press-In Term | TE Connectivity 1658629-1 | RS Americas |
Sfp Connector, Receptacle 8 Position Press Fit | Newark Electronics |
PRESS FIT 2X4 REDUCED PROFILE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1658629-1?
Additional datasheets, footprints and schematics for 1658629-1 are listed on our Part Details page. You can also find images and similar parts to 1658629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658629-1 fall under?
The 1658629-1 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to 1658629-1 when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658629-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1658629-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1658629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658629-1 often in real-time on the comparison pages.
What if I can't find stock of 1658629-1?
You can fill out our help required form which you can use to request a quote for 1658629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.